Rayovac Carded 9V 1-Pack (12 packs/case) Lithium Battery R9VL-1

Description
Features and Benefits: 10 year service life in ionization smoke alarms Lasts 2X Longer than alkaline 9V in most other devices Ideal for smoke detectors, home security devices, and more Wide operating range Lightweight High energy density
Description
Features and Benefits: 10 year service life in ionization smoke alarms Lasts 2X Longer than alkaline 9V in most other devices Ideal for smoke detectors, home security devices, and more Wide operating range Lightweight High energy density

Suppliers

Company
Product
Description
Supplier Links
Carded 9V 1-Pack (12 packs/case) Lithium Battery - R9VL-1 - Rayovac
Madison, WI, USA
Carded 9V 1-Pack (12 packs/case) Lithium Battery
R9VL-1
Carded 9V 1-Pack (12 packs/case) Lithium Battery R9VL-1
Features and Benefits: 10 year service life in ionization smoke alarms Lasts 2X Longer than alkaline 9V in most other devices Ideal for smoke detectors, home security devices, and more Wide operating range Lightweight High energy density

Features and Benefits:

  • 10 year service life in ionization smoke alarms
  • Lasts 2X Longer than alkaline 9V in most other devices
  • Ideal for smoke detectors, home security devices, and more
  • Wide operating range
  • Lightweight
  • High energy density
Supplier's Site

Technical Specifications

  Rayovac
Product Category Batteries
Product Number R9VL-1
Product Name Carded 9V 1-Pack (12 packs/case) Lithium Battery
Standard Cylindrical Battery Sizes 9V
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 8660679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2450
View Details