Rayovac 4 Position AA and AAA Smart Charger with Batteries PS332-4B

Description
Features and Benefits Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline. Charges any 2 AA or 4 AAA NiMH or NiCD batteries Charges batteries in 3-5 hours depending on mAh LCD display countdown timer and battery fuel gauge Auto shut off ("Smart Charger") feature detects when batteries are fully charged and will turn off automatically Includes an overcharge protection backup safety timer that will turn charger off after 6 ½ hours of charging Batteries come pre-charged and ready to use! No need to charge them first. Perfect solution to power high drain devices Compact size and fold out plug for easy portability Comes with 4 AA Rayovac NiMH low self discharge batteries
Description
Features and Benefits Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline. Charges any 2 AA or 4 AAA NiMH or NiCD batteries Charges batteries in 3-5 hours depending on mAh LCD display countdown timer and battery fuel gauge Auto shut off ("Smart Charger") feature detects when batteries are fully charged and will turn off automatically Includes an overcharge protection backup safety timer that will turn charger off after 6 ½ hours of charging Batteries come pre-charged and ready to use! No need to charge them first. Perfect solution to power high drain devices Compact size and fold out plug for easy portability Comes with 4 AA Rayovac NiMH low self discharge batteries

Suppliers

Company
Product
Description
Supplier Links
4 Position AA and AAA Smart Charger with Batteries - PS332-4B - Rayovac
Madison, WI, USA
4 Position AA and AAA Smart Charger with Batteries
PS332-4B
4 Position AA and AAA Smart Charger with Batteries PS332-4B
Features and Benefits Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline. Charges any 2 AA or 4 AAA NiMH or NiCD batteries Charges batteries in 3-5 hours depending on mAh LCD display countdown timer and battery fuel gauge Auto shut off ("Smart Charger") feature detects when batteries are fully charged and will turn off automatically Includes an overcharge protection backup safety timer that will turn charger off after 6 ½ hours of charging Batteries come pre-charged and ready to use! No need to charge them first. Perfect solution to power high drain devices Compact size and fold out plug for easy portability Comes with 4 AA Rayovac NiMH low self discharge batteries

Features and Benefits

  • Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline.
  • Charges any 2 AA or 4 AAA NiMH or NiCD batteries
  • Charges batteries in 3-5 hours depending on mAh
  • LCD display countdown timer and battery fuel gauge
  • Auto shut off ("Smart Charger") feature detects when batteries are fully charged and will turn off automatically
  • Includes an overcharge protection backup safety timer that will turn charger off after 6 ½ hours of charging
  • Batteries come pre-charged and ready to use! No need to charge them first.
  • Perfect solution to power high drain devices
  • Compact size and fold out plug for easy portability
  • Comes with 4 AA Rayovac NiMH low self discharge batteries
Supplier's Site

Technical Specifications

  Rayovac
Product Category Batteries
Product Number PS332-4B
Product Name 4 Position AA and AAA Smart Charger with Batteries
Standard Cylindrical Battery Sizes AAA (optional feature); AA
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 231049 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells L-fat a
Capacity 4.5 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1481-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details