Rayovac 900 mAh NiMH AAA 4-pack Recharge Plus Batteries PL724-4B

Description
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any AAA device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. AAA cells are 750 mAh
Description
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any AAA device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. AAA cells are 750 mAh

Suppliers

Company
Product
Description
Supplier Links
900 mAh NiMH AAA 4-pack Recharge Plus Batteries - PL724-4B - Rayovac
Madison, WI, USA
900 mAh NiMH AAA 4-pack Recharge Plus Batteries
PL724-4B
900 mAh NiMH AAA 4-pack Recharge Plus Batteries PL724-4B
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any AAA device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. AAA cells are 750 mAh

Features and Benefits:

  • Affordable, reusable power solutions for the entire family
  • Pre-charged and ready to use out of pack
  • Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them
  • Holds charge 2-3X longer than standard NiMH rechargeables when not in use
  • Recharge up to 300 times
  • Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline.
  • Batteries can be used in any AAA device and work in all NiMH chargers. For best results use with a Rayovac charger.
  • NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged.
  • AAA cells are 750 mAh
Supplier's Site

Technical Specifications

  Rayovac
Product Category Batteries
Product Number PL724-4B
Product Name 900 mAh NiMH AAA 4-pack Recharge Plus Batteries
Standard Cylindrical Battery Sizes AAA
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1223-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 41 inch (1041 mm)
View Details
AA Rechargeable Batteries - 1222954 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details