Rayovac 2400 mAh NiMH AA 4-pack Recharge Plus Batteries PL715-4B

Description
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. AA rechargeables take up to 400 photos* per charge when fully charged. This is 16x more digital photos than Energizer Ultimate Lithium when recharged just 30 times. Batteries can be used in any AA device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect”, meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. AA cells are 2400 mAh
Description
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. AA rechargeables take up to 400 photos* per charge when fully charged. This is 16x more digital photos than Energizer Ultimate Lithium when recharged just 30 times. Batteries can be used in any AA device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect”, meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. AA cells are 2400 mAh

Suppliers

Company
Product
Description
Supplier Links
2400 mAh NiMH AA 4-pack Recharge Plus Batteries - PL715-4B - Rayovac
Madison, WI, USA
2400 mAh NiMH AA 4-pack Recharge Plus Batteries
PL715-4B
2400 mAh NiMH AA 4-pack Recharge Plus Batteries PL715-4B
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. AA rechargeables take up to 400 photos* per charge when fully charged. This is 16x more digital photos than Energizer Ultimate Lithium when recharged just 30 times. Batteries can be used in any AA device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect”, meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. AA cells are 2400 mAh

Features and Benefits:

  • Affordable, reusable power solutions for the entire family
  • Pre-charged and ready to use out of pack
  • Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them
  • Holds charge 2-3X longer than standard NiMH rechargeables when not in use
  • Recharge up to 300 times
  • Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline.
  • AA rechargeables take up to 400 photos* per charge when fully charged. This is 16x more digital photos than Energizer Ultimate Lithium when recharged just 30 times.
  • Batteries can be used in any AA device and work in all NiMH chargers. For best results use with a Rayovac charger.
  • NiMH rechargeable batteries do not have a “memory effect”, meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged.
  • AA cells are 2400 mAh
Supplier's Site

Technical Specifications

  Rayovac
Product Category Batteries
Product Number PL715-4B
Product Name 2400 mAh NiMH AA 4-pack Recharge Plus Batteries
Standard Cylindrical Battery Sizes AA
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details