Rayovac 3000 mAh NiMH C 2-pack Recharge Plus Batteries PL714-2 GENB

Description
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any AAA device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. C cells are 3000 mAh
Description
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any AAA device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. C cells are 3000 mAh

Suppliers

Company
Product
Description
Supplier Links
3000 mAh NiMH C 2-pack Recharge Plus Batteries - PL714-2 GENB - Rayovac
Madison, WI, USA
3000 mAh NiMH C 2-pack Recharge Plus Batteries
PL714-2 GENB
3000 mAh NiMH C 2-pack Recharge Plus Batteries PL714-2 GENB
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any AAA device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. C cells are 3000 mAh

Features and Benefits:

  • Affordable, reusable power solutions for the entire family
  • Pre-charged and ready to use out of pack
  • Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them
  • Holds charge 2-3X longer than standard NiMH rechargeables when not in use
  • Recharge up to 300 times
  • Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline.
  • Batteries can be used in any AAA device and work in all NiMH chargers. For best results use with a Rayovac charger.
  • NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged.
  • C cells are 3000 mAh
Supplier's Site

Technical Specifications

  Rayovac
Product Category Batteries
Product Number PL714-2 GENB
Product Name 3000 mAh NiMH C 2-pack Recharge Plus Batteries
Standard Cylindrical Battery Sizes C
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Rechargeable Batteries - 1834285 - RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Lir1254
Operating Temperature -4 to 140 F (-20 to 60 C)
Width / Diameter 0.4724 inch (12 mm)
View Details