Rayovac Lithium Keyless Entry Battery 2016 Size, 3.0 Volt KECR2016-1

Description
Features and Benefits Rayovac electronic batteries provide high performance at a great price, keeping your specialty devices going strong For use in devices such as watches, calculators, remote controls and medical devices 3.0-volt Guaranteed performance
Datasheet
Description
Features and Benefits Rayovac electronic batteries provide high performance at a great price, keeping your specialty devices going strong For use in devices such as watches, calculators, remote controls and medical devices 3.0-volt Guaranteed performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Keyless Entry Battery 2016 Size, 3.0 Volt - KECR2016-1 - Rayovac
Madison, WI, USA
Lithium Keyless Entry Battery 2016 Size, 3.0 Volt
KECR2016-1
Lithium Keyless Entry Battery 2016 Size, 3.0 Volt KECR2016-1
Features and Benefits Rayovac electronic batteries provide high performance at a great price, keeping your specialty devices going strong For use in devices such as watches, calculators, remote controls and medical devices 3.0-volt Guaranteed performance

Features and Benefits

  • Rayovac electronic batteries provide high performance at a great price, keeping your specialty devices going strong
  • For use in devices such as watches, calculators, remote controls and medical devices
  • 3.0-volt
  • Guaranteed performance
Supplier's Site
Non-Rechargeable Battery, 3V; Battery Voltage Rayovac - 03H3692 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, 3V; Battery Voltage Rayovac
03H3692
Non-Rechargeable Battery, 3V; Battery Voltage Rayovac 03H3692
NON-RECHARGEABLE BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:90mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.6mm RoHS Compliant: NA

NON-RECHARGEABLE BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:90mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Rayovac Newark, An Avnet Company
Product Category Batteries Batteries
Product Number KECR2016-1 03H3692
Product Name Lithium Keyless Entry Battery 2016 Size, 3.0 Volt Non-Rechargeable Battery, 3V; Battery Voltage Rayovac
Standard Cylindrical Battery Sizes 2016 Size 3.0 Volt 2016
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1414-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details