Rayovac Lithium Battery, 3V; Battery Voltage Rayovac FB2032H2-BA

Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:390mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:10.8mm; External Width:25.4mm; Pack Quantity:1 RoHS Compliant: NA
Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:390mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:10.8mm; External Width:25.4mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V; Battery Voltage Rayovac - 76R6401 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V; Battery Voltage Rayovac
76R6401
Lithium Battery, 3V; Battery Voltage Rayovac 76R6401
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:390mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:10.8mm; External Width:25.4mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2032; Battery Technology:Lithium; Battery Capacity:390mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:10.8mm; External Width:25.4mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 76R6401
Product Name Lithium Battery, 3V; Battery Voltage Rayovac
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Rechargeable Battery Packs - 2602995 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Voltage 6 volts
View Details