Rayovac Lithium Battery, 3V; Battery Voltage Rayovac BR1225T2-B

Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:50mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:50mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V; Battery Voltage Rayovac - 86H3548 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V; Battery Voltage Rayovac
86H3548
Lithium Battery, 3V; Battery Voltage Rayovac 86H3548
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:50mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:-; External Depth:- RoHS Compliant: NA

LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:50mAh; Battery Terminals:PCB Pins; External Diameter:12.5mm; External Height:2.5mm; External Width:-; External Depth:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 86H3548
Product Name Lithium Battery, 3V; Battery Voltage Rayovac
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details