Rayovac Non-Rechargeable Battery, 1.5V, Aaa; Battery Voltage Rayovac ALAAA-18PPJ

Description
NON-RECHARGEABLE BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:10.5mm; External Height:44.5mm; External Width:-RoHS Compliant: NA
Datasheet
Description
NON-RECHARGEABLE BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:10.5mm; External Height:44.5mm; External Width:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Rechargeable Battery, 1.5V, Aaa; Battery Voltage Rayovac - 53T5382 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, 1.5V, Aaa; Battery Voltage Rayovac
53T5382
Non-Rechargeable Battery, 1.5V, Aaa; Battery Voltage Rayovac 53T5382
NON-RECHARGEABLE BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:10.5mm; External Height:44.5mm; External Width:-RoHS Compliant: NA

NON-RECHARGEABLE BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:10.5mm; External Height:44.5mm; External Width:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 53T5382
Product Name Non-Rechargeable Battery, 1.5V, Aaa; Battery Voltage Rayovac
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details