Rayovac Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac ALAA-8J

Description
NON-RECHARGEABLE BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA
Datasheet
Description
NON-RECHARGEABLE BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac - 63H2355 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac
63H2355
Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac 63H2355
NON-RECHARGEABLE BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

NON-RECHARGEABLE BATTERY, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 63H2355
Product Name Non-Rechargeable Battery, 1.5V, Aa; Battery Voltage Rayovac
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
SAFEFlex GSE Batteries - FBP-1421-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
Speciality Size Rechargeable Batteries - 1115339 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells L-fat a
Capacity 4.5 ampere-hr
View Details