Rayovac Alkaline Shrink-Wrapped C-6 Pack (12 packs/case) AL-C

Description
Features and Benefits Rayovac Ultra Pro is the #1 selling industrial battery based on top industrial distributors Specially engineered for professional use Conveniently shrink-wrapped to minimize packaging Proudly made in the United States! Guaranteed fresh for 10 years Best used before date on battery Mercury Free formula Rayovac Lasts as Long as Energizer Max
Datasheet
Description
Features and Benefits Rayovac Ultra Pro is the #1 selling industrial battery based on top industrial distributors Specially engineered for professional use Conveniently shrink-wrapped to minimize packaging Proudly made in the United States! Guaranteed fresh for 10 years Best used before date on battery Mercury Free formula Rayovac Lasts as Long as Energizer Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Shrink-Wrapped C-6 Pack (12 packs/case) - AL-C - Rayovac
Madison, WI, USA
Alkaline Shrink-Wrapped C-6 Pack (12 packs/case)
AL-C
Alkaline Shrink-Wrapped C-6 Pack (12 packs/case) AL-C
Features and Benefits Rayovac Ultra Pro is the #1 selling industrial battery based on top industrial distributors Specially engineered for professional use Conveniently shrink-wrapped to minimize packaging Proudly made in the United States! Guaranteed fresh for 10 years Best used before date on battery Mercury Free formula Rayovac Lasts as Long as Energizer Max

Features and Benefits

  • Rayovac Ultra Pro is the #1 selling industrial battery based on top industrial distributors
  • Specially engineered for professional use
  • Conveniently shrink-wrapped to minimize packaging
  • Proudly made in the United States!
  • Guaranteed fresh for 10 years
  • Best used before date on battery
  • Mercury Free formula
  • Rayovac Lasts as Long as Energizer Max
Supplier's Site
Non-Rechargeable Battery, 1.5V, C; Battery Voltage Rayovac - 53T5378 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, 1.5V, C; Battery Voltage Rayovac
53T5378
Non-Rechargeable Battery, 1.5V, C; Battery Voltage Rayovac 53T5378
NON-RECHARGEABLE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

NON-RECHARGEABLE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Rayovac Newark, An Avnet Company
Product Category Batteries Batteries
Product Number AL-C 53T5378
Product Name Alkaline Shrink-Wrapped C-6 Pack (12 packs/case) Non-Rechargeable Battery, 1.5V, C; Battery Voltage Rayovac
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes C C; C
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
Lead Acid Batteries - 2818713 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details