Rayovac Alkaline Battery, 1.5V, Aaa; Battery Voltage Rayovac 824 BULK

Description
ALKALINE BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.123Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.123Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5V, Aaa; Battery Voltage Rayovac - 66F7677 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, Aaa; Battery Voltage Rayovac
66F7677
Alkaline Battery, 1.5V, Aaa; Battery Voltage Rayovac 66F7677
ALKALINE BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.123Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.123Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 66F7677
Product Name Alkaline Battery, 1.5V, Aaa; Battery Voltage Rayovac
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes AAA; AAA
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Speciality Size Rechargeable Batteries - 1449405 - RS Components, Ltd.
Specs
Specialty Cells 53.5 x 35 x 10.4 mm
Capacity 1.8 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details