Rayovac Alkaline C Size (168 batteries/case) 814 BULK

Description
Features and Benefits Rayovac Lasts as Long as Energizer Max, but costs less! Rayovac offers More Power For Your Money Proudly made in the United States! Guaranteed fresh for 10 years Best used before date on battery Mercury Free formula
Datasheet
Description
Features and Benefits Rayovac Lasts as Long as Energizer Max, but costs less! Rayovac offers More Power For Your Money Proudly made in the United States! Guaranteed fresh for 10 years Best used before date on battery Mercury Free formula
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline C Size (168 batteries/case) - 814 BULK - Rayovac
Madison, WI, USA
Alkaline C Size (168 batteries/case)
814 BULK
Alkaline C Size (168 batteries/case) 814 BULK
Features and Benefits Rayovac Lasts as Long as Energizer Max, but costs less! Rayovac offers More Power For Your Money Proudly made in the United States! Guaranteed fresh for 10 years Best used before date on battery Mercury Free formula

Features and Benefits

  • Rayovac Lasts as Long as Energizer Max, but costs less!
  • Rayovac offers More Power For Your Money
  • Proudly made in the United States!
  • Guaranteed fresh for 10 years
  • Best used before date on battery
  • Mercury Free formula
Supplier's Site
Alkaline Battery, 1.5V, C; Battery Voltage Rayovac - 66F7675 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, C; Battery Voltage Rayovac
66F7675
Alkaline Battery, 1.5V, C; Battery Voltage Rayovac 66F7675
ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.245Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.245Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Rayovac Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 814 BULK 66F7675
Product Name Alkaline C Size (168 batteries/case) Alkaline Battery, 1.5V, C; Battery Voltage Rayovac
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes C C; C
Application General Purpose
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1443-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
AAA Batteries - 1834307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Secondary Batteries Lithium / Iron Sulfide
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details