Rayovac 6-Volt Spring Terminals, Heavy Duty 6V-HD

Description
Features and Benefits: Built to exceed performance demands of industrial applications Mercury and Cadmium Free Guaranteed against leakage Environmentally safe - meets EPA requirements for landfill disposal
Datasheet
Description
Features and Benefits: Built to exceed performance demands of industrial applications Mercury and Cadmium Free Guaranteed against leakage Environmentally safe - meets EPA requirements for landfill disposal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Volt Spring Terminals, Heavy Duty - 6V-HD - Rayovac
Madison, WI, USA
6-Volt Spring Terminals, Heavy Duty
6V-HD
6-Volt Spring Terminals, Heavy Duty 6V-HD
Features and Benefits: Built to exceed performance demands of industrial applications Mercury and Cadmium Free Guaranteed against leakage Environmentally safe - meets EPA requirements for landfill disposal

Features and Benefits:

  • Built to exceed performance demands of industrial applications
  • Mercury and Cadmium Free
  • Guaranteed against leakage
  • Environmentally safe - meets EPA requirements for landfill disposal
Supplier's Site
6-Volt Spring Terminals, Heavy Duty (12 batteries/case) - 6V-HD - Rayovac
Madison, WI, USA
6-Volt Spring Terminals, Heavy Duty (12 batteries/case)
6V-HD
6-Volt Spring Terminals, Heavy Duty (12 batteries/case) 6V-HD
Features and Benefits: Built to exceed performance demands of industrial applications Mercury and Cadmium Free Guaranteed against leakage Environmentally safe - meets EPA requirements for landfill disposal

Features and Benefits:

  • Built to exceed performance demands of industrial applications
  • Mercury and Cadmium Free
  • Guaranteed against leakage
  • Environmentally safe - meets EPA requirements for landfill disposal
Supplier's Site
Battery, Non-Rechargeable, 6V, Lantern; Battery Voltage Rayovac - 58T4411 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non-Rechargeable, 6V, Lantern; Battery Voltage Rayovac
58T4411
Battery, Non-Rechargeable, 6V, Lantern; Battery Voltage Rayovac 58T4411
BATTERY, NON-RECHARGEABLE, 6V, LANTERN; Battery Voltage:6V; Battery Size Code:Lantern; Battery Technology:Zinc Carbon; Battery Capacity:8.601Ah; Battery Terminals:Spring; External Diameter:-; External Height:103.2mm; Pack Quantity:1 RoHS Compliant: NA

BATTERY, NON-RECHARGEABLE, 6V, LANTERN; Battery Voltage:6V; Battery Size Code:Lantern; Battery Technology:Zinc Carbon; Battery Capacity:8.601Ah; Battery Terminals:Spring; External Diameter:-; External Height:103.2mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Rayovac Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 6V-HD 58T4411
Product Name 6-Volt Spring Terminals, Heavy Duty Battery, Non-Rechargeable, 6V, Lantern; Battery Voltage Rayovac
Specialty Cells Lantern
Application General Purpose
Primary Batteries Zinc Carbon
Standard Cylindrical Battery Sizes Lantern
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
Torch Batteries - 1246599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Application Torch Batteries
Capacity 2.4 ampere-hr
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details