Spectrum Associates, Inc. Economy Pressure Switch 2370 Series

Description
Presently successfully utilized in many military and commercial type fire extinguishing systems where Halon 1301 is the active medium, Series 2370 Pressure Switches provide reliable snap-action switching in a miniature package of lightweight anodized aluminum construction. The series 2370 Pressure Switches are designed to MIL specification quality standards and can be set to pressures up to 400 PSIG with the capability of withstanding severe overpressure operational conditions. In addition to providing ultra-reliable service under critical MIL specification type environments such as shock, vibration and temperature cycling, Series 2370 Pressure Switches are economically priced and readily available.
Description
Presently successfully utilized in many military and commercial type fire extinguishing systems where Halon 1301 is the active medium, Series 2370 Pressure Switches provide reliable snap-action switching in a miniature package of lightweight anodized aluminum construction. The series 2370 Pressure Switches are designed to MIL specification quality standards and can be set to pressures up to 400 PSIG with the capability of withstanding severe overpressure operational conditions. In addition to providing ultra-reliable service under critical MIL specification type environments such as shock, vibration and temperature cycling, Series 2370 Pressure Switches are economically priced and readily available.

Suppliers

Company
Product
Description
Supplier Links
Economy Pressure Switch - 2370 Series - Spectrum Associates, Inc.
Milford, CT, USA
Economy Pressure Switch
2370 Series
Economy Pressure Switch 2370 Series
Presently successfully utilized in many military and commercial type fire extinguishing systems where Halon 1301 is the active medium, Series 2370 Pressure Switches provide reliable snap-action switching in a miniature package of lightweight anodized aluminum construction. The series 2370 Pressure Switches are designed to MIL specification quality standards and can be set to pressures up to 400 PSIG with the capability of withstanding severe overpressure operational conditions. In addition to providing ultra-reliable service under critical MIL specification type environments such as shock, vibration and temperature cycling, Series 2370 Pressure Switches are economically priced and readily available.

Presently successfully utilized in many military and commercial type fire extinguishing systems where Halon 1301 is the active medium, Series 2370 Pressure Switches provide reliable snap-action switching in a miniature package of lightweight anodized aluminum construction.

The series 2370 Pressure Switches are designed to MIL specification quality standards and can be set to pressures up to 400 PSIG with the capability of withstanding severe overpressure operational conditions.

In addition to providing ultra-reliable service under critical MIL specification type environments such as shock, vibration and temperature cycling, Series 2370 Pressure Switches are economically priced and readily available.

Technical Specifications

  Spectrum Associates, Inc.
Product Category Pressure Switches
Product Number 2370 Series
Product Name Economy Pressure Switch
Sensor Technology Strain Gauge
Pressure Measurement Differential; Gauge
Material Handles Hazardous Materials; Halon 1301
Switch Point Range 5 to 400 psi (3.52 to 282 m H2O)
Accuracy 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

PS80 400psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Vacuum Switches - 2133314 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
152P8 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details