Spectrum Associates, Inc. Gauge Pressure Switch 2335 Series

Description
Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch automatically resets after the pressure correction. The 2300 delivers dependable, repetitive service even under severe conditions of surge, vibration and shock. 2300 series is in full production with qualification data upon request.
Description
Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch automatically resets after the pressure correction. The 2300 delivers dependable, repetitive service even under severe conditions of surge, vibration and shock. 2300 series is in full production with qualification data upon request.

Suppliers

Company
Product
Description
Supplier Links
Gauge Pressure Switch - 2335 Series - Spectrum Associates, Inc.
Milford, CT, USA
Gauge Pressure Switch
2335 Series
Gauge Pressure Switch 2335 Series
Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch automatically resets after the pressure correction. The 2300 delivers dependable, repetitive service even under severe conditions of surge, vibration and shock. 2300 series is in full production with qualification data upon request.

Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch automatically resets after the pressure correction. The 2300 delivers dependable, repetitive service even under severe conditions of surge, vibration and shock. 2300 series is in full production with qualification data upon request.

Technical Specifications

  Spectrum Associates, Inc.
Product Category Pressure Switches
Product Number 2335 Series
Product Name Gauge Pressure Switch
Sensor Technology Strain Gauge
Pressure Measurement Differential; Gauge
Material Liquid; Gas; Handles Hazardous Materials
Switch Point Range 4 to 450 psi (2.82 to 317 m H2O)
Accuracy 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

PS80 55psi Pressure Switch, NO; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Vacuum Switches - 2133312 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details