Spectrum Associates, Inc. Hydraulic High Pressure Switch 2300 Series

Description
Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch automatically resets after the pressure correction. The 2300 delivers dependable, repetitive service even under severe conditions of surge, vibration and shock. 2300 series is in full production with qualification data upon request.
Description
Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch automatically resets after the pressure correction. The 2300 delivers dependable, repetitive service even under severe conditions of surge, vibration and shock. 2300 series is in full production with qualification data upon request.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic High Pressure Switch - 2300 Series - Spectrum Associates, Inc.
Milford, CT, USA
Hydraulic High Pressure Switch
2300 Series
Hydraulic High Pressure Switch 2300 Series
Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch automatically resets after the pressure correction. The 2300 delivers dependable, repetitive service even under severe conditions of surge, vibration and shock. 2300 series is in full production with qualification data upon request.

Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch automatically resets after the pressure correction. The 2300 delivers dependable, repetitive service even under severe conditions of surge, vibration and shock. 2300 series is in full production with qualification data upon request.

Technical Specifications

  Spectrum Associates, Inc.
Product Category Pressure Switches
Product Number 2300 Series
Product Name Hydraulic High Pressure Switch
Sensor Technology Strain Gauge
Pressure Measurement Differential; Gauge
Material Liquid; Handles Hazardous Materials
Switch Point Range 400 to 3500 psi (282 to 2463 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 400psi Pressure Switch, NC; 48" PS80-K1-0764 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Vacuum Switches - 2133311 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details