The EPROM Eraser PC-2200A is designed for high-capacity erasing of up to 168 EPROM chips simultaneously. It features a typical UV intensity of 18,500 µW/cm², allowing for efficient erasure. The unit accommodates PC boards with dimensions up to 16" x 12" (41.6W x 30.5L cm) and is constructed from durable materials, ensuring longevity and reliability. The eraser is suitable for medium to high-volume production environments, making it a practical choice for engineers needing to erase multiple EPROMs quickly and effectively.
EPROM ERASER, ULTRAVIOLET, 168 CHIPS, 24 PIN; Supported Families:-; Kit Contents:Eprom Eraser PC-2200A; Features:Super Fast, High Capacity Model, Handles up to 168 EPROMs, Accept PC Boards up to 16" x 12"; Product Range:PC Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 87F3972 |
| Product Name | Eprom Eraser, Ultraviolet, 168 Chips, 24 Pin; Supported Families Spectronics |
| Category | Developement Board |