Spectron Glass and Electronics Inc. Single Axis Signal Conditioner SSY0079

Description
The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt Sensor (operating in single axis mode), this low power consumption conditioner is ideal for battery driven applications, while the open architecture design affords easy installation and adjustment access for OEMs. The module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SSY0079 also features overload protection, and is 100% reliability tested to provide the highest quality available.
Description
The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt Sensor (operating in single axis mode), this low power consumption conditioner is ideal for battery driven applications, while the open architecture design affords easy installation and adjustment access for OEMs. The module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SSY0079 also features overload protection, and is 100% reliability tested to provide the highest quality available.

Suppliers

Company
Product
Description
Supplier Links
Single Axis Signal Conditioner - SSY0079 - Spectron Glass and Electronics Inc.
Hauppauge, NY, USA
Single Axis Signal Conditioner
SSY0079
Single Axis Signal Conditioner SSY0079
The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt Sensor (operating in single axis mode), this low power consumption conditioner is ideal for battery driven applications, while the open architecture design affords easy installation and adjustment access for OEMs. The module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SSY0079 also features overload protection, and is 100% reliability tested to provide the highest quality available.

The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt Sensor (operating in single axis mode), this low power consumption conditioner is ideal for battery driven applications, while the open architecture design affords easy installation and adjustment access for OEMs. The module internally converts the DC input voltage into an AC excitation voltage for the sensor, and demodulates the sensor output into a smooth amplified DC output voltage. Incorporating a proprietary signal processing algorithm, and an external temperature compensation sensor (optional), normal measurement errors are severely reduced. The SSY0079 also features overload protection, and is 100% reliability tested to provide the highest quality available.

Supplier's Site

Technical Specifications

  Spectron Glass and Electronics Inc.
Product Category Signal Conditioners
Product Number SSY0079
Product Name Single Axis Signal Conditioner
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Excitation Voltage
Outputs Analog Voltage Output
User Interface Adj. Pots
Unlock Full Specs
to access all available technical data

Similar Products

QuantumX 8‑channel Isolated Thermocouple Amplifier - 1-MX809B - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Thermocouples
View Details
Signal Conditioners - 2184447 - RS Components, Ltd.
Specs
Signal Conditioning Analogue → relay
Outputs Analog Current Output; Relay Output; Relay
Agency Approval No
View Details
SCD1 Series Signal Conditioners - SCD1/G20 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Temperature signal conditioner - 2857-535/000-001 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers