OMEGA Engineering, Inc. Heavy Duty Precision Industrial Encoder ZDH

Description
The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control feedback, machine control, process control, elevator controls, conveyors, textile equipment, robotics and food processing. Open Collector Output Wiring The ZDH Series of sensors have open collector outputs. An open collector output brings the uncommitted collector of the encoder switching device to the external world. Because the collector element is not associated with the sensor supply voltage, the sensor output collector may be “pulled up” to external voltages different than the encoder supply voltage (40 Vdc maximum). NPN open collector outputs are current sinking devices. An output signal will not be generated unless a pull-up resistor is connected from the open-collector to the positive side of an external supply. The same supply can be used for powering the unit and for the pull-up resistor.
Description
The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control feedback, machine control, process control, elevator controls, conveyors, textile equipment, robotics and food processing. Open Collector Output Wiring The ZDH Series of sensors have open collector outputs. An open collector output brings the uncommitted collector of the encoder switching device to the external world. Because the collector element is not associated with the sensor supply voltage, the sensor output collector may be “pulled up” to external voltages different than the encoder supply voltage (40 Vdc maximum). NPN open collector outputs are current sinking devices. An output signal will not be generated unless a pull-up resistor is connected from the open-collector to the positive side of an external supply. The same supply can be used for powering the unit and for the pull-up resistor.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Precision Industrial Encoder - ZDH - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Precision Industrial Encoder
ZDH
Heavy Duty Precision Industrial Encoder ZDH
The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control feedback, machine control, process control, elevator controls, conveyors, textile equipment, robotics and food processing. Open Collector Output Wiring The ZDH Series of sensors have open collector outputs. An open collector output brings the uncommitted collector of the encoder switching device to the external world. Because the collector element is not associated with the sensor supply voltage, the sensor output collector may be “pulled up” to external voltages different than the encoder supply voltage (40 Vdc maximum). NPN open collector outputs are current sinking devices. An output signal will not be generated unless a pull-up resistor is connected from the open-collector to the positive side of an external supply. The same supply can be used for powering the unit and for the pull-up resistor.

The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards.
Applications Typical applications include motion control feedback, machine control, process control, elevator controls, conveyors, textile equipment, robotics and food processing.
Open Collector Output Wiring
The ZDH Series of sensors have open collector outputs. An open collector output brings the uncommitted collector of the encoder switching device to the external world. Because the collector element is not associated with the sensor supply voltage, the sensor output collector may be “pulled up” to external voltages different than the encoder supply voltage (40 Vdc maximum). NPN open collector outputs are current sinking devices. An output signal will not be generated unless a pull-up resistor is connected from the open-collector to the positive side of an external supply. The same supply can be used for powering the unit and for the pull-up resistor.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Rotary Encoders
Product Number ZDH
Product Name Heavy Duty Precision Industrial Encoder
Encoder Technology Mechanical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction; Index
Output Signal Current; NPN Open Collector
Counts / Revolution 1 to 20480 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 802S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2 inch (50.8 mm)
View Details
High-Freq Inc Optical Encoder - 844D-B6CC1DS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
View Details
Incremental encoder: Series IE2-1024 - Encoders Series IE2-1024 magnetic Encoder, digital outputs 2 channels, 64 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Rotary Incremental Encoder - 9220B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details