OMEGA ENGINEERING, INC.
XT-E-20-SLE-500 -- INSULATED T/C WIRE OMEGA
OMEGA Engineering, Inc.
Insulated T/c Wire Omega
XT-E-20-SLE-500
Description
INSULATED T/C WIRE
Description
INSULATED T/C WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH8132 |
|
Product Name
|
Insulated T/c Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
43.8 SCFM (74.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details