The XRU1H series consists of pluggable high-current terminal block relays designed for applications requiring continuous load currents up to 10 A and extended contact service life. The relays are 14 mm (0.55 in) wide and mounted on DIN rails, with IP67 protection and LED status indication. They feature zero-voltage switching for AC output, AgNi contacts, and electrical isolation between input and output. The input voltage variants include 24 Vac/Vdc and 120 Vac/110 Vdc, with maximum switching voltage of 250 Vac/Vdc and a minimum switching current of 100 mA. The system supports bridging with XRAFBST accessories and uses V0 flame-rated materials. The relays operate from -20 to 60°C and meet UL 94 standards.
The new XR Series relays include products designed to meet high continuous current and/or long electrical service life applications. The XR Series relays are plugin interfaces that connect to basic terminal blocks that use screw connection technology. Overall width is 14 mm (0.55"). These relays are best suited for applications that require higher continuous load currents than miniature relays can carry and switch. They can withstand inrush currents or brief overloads without damage, and allow for continuous load currents of up to 10 A. The XR Series Relay boasts an average service life of the contacts that is two or three times the normal life of a less powerful relay, resulting in service cost savings.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | XRU1H |
| Product Name | High Current Terminal Block Relays |
| Application Type | General |
| Mounting | DIN |
| Turn-On Switching | Zero Switching |
| Approvals | CE Mark, UL |
| Operating Temp | 24.8 to 284 F (-4 to 140 C) |