OMEGA Engineering, Inc. Standard Terminal Block Relays XRU1D

Description
The XRAPLCESK power terminal block has the same shape as the relay modules and is used to feed in the bridging potentials. The nominal current is 32 A. When the total current is less than or equal to 6 A, supply can take place directly at the connecting terminal blocks of one of the connected relays.
Datasheet
Description
The XRAPLCESK power terminal block has the same shape as the relay modules and is used to feed in the bridging potentials. The nominal current is 32 A. When the total current is less than or equal to 6 A, supply can take place directly at the connecting terminal blocks of one of the connected relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block Relays - XRU1D - OMEGA Engineering, Inc.
Norwalk, CT, USA
Standard Terminal Block Relays
XRU1D
Standard Terminal Block Relays XRU1D
The XRAPLCESK power terminal block has the same shape as the relay modules and is used to feed in the bridging potentials. The nominal current is 32 A. When the total current is less than or equal to 6 A, supply can take place directly at the connecting terminal blocks of one of the connected relays.

The XRAPLCESK power terminal block has the same shape as the relay modules and is used to feed in the bridging potentials. The nominal current is 32 A. When the total current is less than or equal to 6 A, supply can take place directly at the connecting terminal blocks of one of the connected relays.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Terminal Blocks
Product Number XRU1D
Product Name Standard Terminal Block Relays
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Terminal Plug; Indicator Light
Approvals CE Conformity Marks; UL Listing Mark
Operating Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details