OMEGA ENGINEERING, INC.
XMO-W5R26-U-125-30-H-RP-9.4 -- EXOTIC PROBE OMEGA
OMEGA Engineering, Inc.
Exotic Probe Omega
XMO-W5R26-U-125-30-H-RP-9.4
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH7419 |
|
Product Name
|
Exotic Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60.39 SCFM (103 m³/hr)
Maximum Sound Level
41 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
127 SCFM (216 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details