OMEGA Engineering, Inc. High Temperature Mineral Insulated Cable XL-MO

Description
New Super OMEGACLAD XL sheathed mineral-insulated thermocouple wire, designated XL for ordering, can be used at ultra-high temperatures for prolonged periods with very little drift of the base metal thermocouple. The sheath material uses Nickel-Chrome based Super OMEGACLAD XL sheathing, which provides excellent oxidation resistance. The sheath can withstand long-term exposure to combustion gases or air at temperatures up to1150C (2102F). Short-term exposures to higher temperatures are also possible. Superior resistance to oxidation attack results from a tenacious and protective high temperature film that does not affect the stability of the thermocouple alloys. This film permits the sensor to be used at ultra-high temperatures for prolonged periods with improved accuracy over other available sheath materials. Super OMEGACLAD sheathing also provides excellent resistance to corrosion in high temperature chlorine-contaminate d oxidizing environments and ammonia/nitride-rich environments at temperatures above 980C (1800F), the temperature at which the protective film forms.
Description
New Super OMEGACLAD XL sheathed mineral-insulated thermocouple wire, designated XL for ordering, can be used at ultra-high temperatures for prolonged periods with very little drift of the base metal thermocouple. The sheath material uses Nickel-Chrome based Super OMEGACLAD XL sheathing, which provides excellent oxidation resistance. The sheath can withstand long-term exposure to combustion gases or air at temperatures up to1150C (2102F). Short-term exposures to higher temperatures are also possible. Superior resistance to oxidation attack results from a tenacious and protective high temperature film that does not affect the stability of the thermocouple alloys. This film permits the sensor to be used at ultra-high temperatures for prolonged periods with improved accuracy over other available sheath materials. Super OMEGACLAD sheathing also provides excellent resistance to corrosion in high temperature chlorine-contaminate d oxidizing environments and ammonia/nitride-rich environments at temperatures above 980C (1800F), the temperature at which the protective film forms.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Mineral Insulated Cable - XL-MO - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Temperature Mineral Insulated Cable
XL-MO
High Temperature Mineral Insulated Cable XL-MO
New Super OMEGACLAD XL sheathed mineral-insulated thermocouple wire, designated XL for ordering, can be used at ultra-high temperatures for prolonged periods with very little drift of the base metal thermocouple. The sheath material uses Nickel-Chrome based Super OMEGACLAD XL sheathing, which provides excellent oxidation resistance. The sheath can withstand long-term exposure to combustion gases or air at temperatures up to1150C (2102F). Short-term exposures to higher temperatures are also possible. Superior resistance to oxidation attack results from a tenacious and protective high temperature film that does not affect the stability of the thermocouple alloys. This film permits the sensor to be used at ultra-high temperatures for prolonged periods with improved accuracy over other available sheath materials. Super OMEGACLAD sheathing also provides excellent resistance to corrosion in high temperature chlorine-contaminate d oxidizing environments and ammonia/nitride-rich environments at temperatures above 980C (1800F), the temperature at which the protective film forms.

New Super OMEGACLAD XL sheathed mineral-insulated thermocouple wire, designated XL for ordering, can be used at ultra-high temperatures for prolonged periods with very little drift of the base metal thermocouple. The sheath material uses Nickel-Chrome based Super OMEGACLAD XL sheathing, which provides excellent oxidation resistance. The sheath can withstand long-term exposure to combustion gases or air at temperatures up to1150C (2102F). Short-term exposures to higher temperatures are also possible. Superior resistance to oxidation attack results from a tenacious and protective high temperature film that does not affect the stability of the thermocouple alloys. This film permits the sensor to be used at ultra-high temperatures for prolonged periods with improved accuracy over other available sheath materials. Super OMEGACLAD sheathing also provides excellent resistance to corrosion in high temperature chlorine-contaminated oxidizing environments and ammonia/nitride-rich environments at temperatures above 980C (1800F), the temperature at which the protective film forms.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Probes
Product Number XL-MO
Product Name High Temperature Mineral Insulated Cable
Unlock Full Specs
to access all available technical data

Similar Products

Conax Multiple Probe Assembly -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Sensitive Length 155 to 176 inch (3937 to 4470 mm)
Probe Features Available as an Assembly
View Details
Temperature Probe, Analog Pocket, 25° To 125° F - 312-601 - Petersen Products Co.
Specs
Sensed Temperature 25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details
Heat Tracing Temperature Sensors -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details