OMEGA ENGINEERING, INC.
XCIB-E-5-2-10 -- XCIB T/C ASSEMBLY OMEGA
OMEGA Engineering, Inc.
Xcib T/c Assembly Omega
XCIB-E-5-2-10
Description
XCIB T/C ASSEMBLY
Description
XCIB T/C ASSEMBLY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH6429 |
|
Product Name
|
Xcib T/c Assembly Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure
0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details