OMEGA ENGINEERING, INC.
XC-E-14-1000 -- INSULATED NEXTEL WIRE OMEGA
OMEGA Engineering, Inc.
Insulated Nextel Wire Omega
XC-E-14-1000
Description
INSULATED NEXTEL WIRE
Description
INSULATED NEXTEL WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH5941 |
|
Product Name
|
Insulated Nextel Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
66.39 SCFM (113 m³/hr)
Maximum Sound Level
47 dbA
View Details