OMEGA ENGINEERING, INC.
XC-12-10 -- NEXTEL SLEEVING OMEGA
OMEGA Engineering, Inc.
Nextel Sleeving Omega
XC-12-10
Description
NEXTEL SLEEVING
Description
NEXTEL SLEEVING
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH6140 |
|
Product Name
|
Nextel Sleeving Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
20 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
64 SCFM (109 m³/hr)
Maximum Sound Level
49 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details