OMEGA Engineering, Inc. 16 mm Terminal Block XBUT35

Description
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.
Description
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.

Suppliers

Company
Product
Description
Supplier Links
16 mm Terminal Block - XBUT35 - OMEGA Engineering, Inc.
Norwalk, CT, USA
16 mm Terminal Block
XBUT35
16 mm Terminal Block XBUT35
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.

The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.

Buy Now
Electronics Accs Omega - 60AH5907 - Newark, An Avnet Company
Chicago, IL, United States
Electronics Accs Omega
60AH5907
Electronics Accs Omega 60AH5907
Electronics Accs: Terminal Blocks

Electronics Accs: Terminal Blocks

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number XBUT35 60AH5907
Product Name 16 mm Terminal Block Electronics Accs Omega
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS
Operating Temperature 52 C (125 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers