OMEGA Engineering, Inc. 5.2 mm Feedthrough Terminal Block XBUT25

Description
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.
Description
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.

Suppliers

Company
Product
Description
Supplier Links
5.2 mm Feedthrough Terminal Block - XBUT25 - OMEGA Engineering, Inc.
Norwalk, CT, USA
5.2 mm Feedthrough Terminal Block
XBUT25
5.2 mm Feedthrough Terminal Block XBUT25
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.

The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Terminal Blocks
Product Number XBUT25
Product Name 5.2 mm Feedthrough Terminal Block
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS
Operating Temperature 52 C (125 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-09D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Blk/Strip Wiring Dev - 333782 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Voltage Rating 57 volts
View Details