OMEGA Engineering, Inc. 12 mm Feedthrough Terminal Block XBUT16

Description
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.
Description
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.

Suppliers

Company
Product
Description
Supplier Links
12 mm Feedthrough Terminal Block - XBUT16 - OMEGA Engineering, Inc.
Norwalk, CT, USA
12 mm Feedthrough Terminal Block
XBUT16
12 mm Feedthrough Terminal Block XBUT16
The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.

The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design allows for use of the different terminal block types together or individually, providing the highest degree of flexibility.

Buy Now
Electronics Accs Omega - 60AH5897 - Newark, An Avnet Company
Chicago, IL, United States
Electronics Accs Omega
60AH5897
Electronics Accs Omega 60AH5897
Electronics Accs: Terminal Blocks

Electronics Accs: Terminal Blocks

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number XBUT16 60AH5897
Product Name 12 mm Feedthrough Terminal Block Electronics Accs Omega
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Approvals CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); RoHS
Operating Temperature 52 C (125 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details