OMEGA ENGINEERING, INC.
XBTKR25 -- THERMOCOUPLE TB TYPE R OMEGA
OMEGA Engineering, Inc.
Thermocouple Tb Type R Omega
XBTKR25
Description
THERMOCOUPLE TB TYPE R
Description
THERMOCOUPLE TB TYPE R
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH5883 |
|
Product Name
|
Thermocouple Tb Type R Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 SCFM (399 m³/hr)
Maximum Sound Level
52 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
22.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17 SCFM (28.9 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details