OMEGA Engineering, Inc. Insulation Displacement Terminal Blocks XBQ

Description
The superior design of the Insulation Displacement Connection (IDC) technology terminal blocks reduces wiring installation time and labor, especially in high-volume applications. IDC terminal blocks are suited for applications in automated equipment and machine tools, packaging and material handling machinery, railway/mass transit systems, petrochemical, and any other application requiring highvolume connections for low-voltage control and signal circuitry where labor cost reduction and ease of assembly is desired. These terminal blocks are designed for long term use under demanding conditions.
Description
The superior design of the Insulation Displacement Connection (IDC) technology terminal blocks reduces wiring installation time and labor, especially in high-volume applications. IDC terminal blocks are suited for applications in automated equipment and machine tools, packaging and material handling machinery, railway/mass transit systems, petrochemical, and any other application requiring highvolume connections for low-voltage control and signal circuitry where labor cost reduction and ease of assembly is desired. These terminal blocks are designed for long term use under demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Insulation Displacement Terminal Blocks - XBQ - OMEGA Engineering, Inc.
Norwalk, CT, USA
Insulation Displacement Terminal Blocks
XBQ
Insulation Displacement Terminal Blocks XBQ
The superior design of the Insulation Displacement Connection (IDC) technology terminal blocks reduces wiring installation time and labor, especially in high-volume applications. IDC terminal blocks are suited for applications in automated equipment and machine tools, packaging and material handling machinery, railway/mass transit systems, petrochemical, and any other application requiring highvolume connections for low-voltage control and signal circuitry where labor cost reduction and ease of assembly is desired. These terminal blocks are designed for long term use under demanding conditions.

The superior design of the Insulation Displacement Connection (IDC) technology terminal blocks reduces wiring installation time and labor, especially in high-volume applications. IDC terminal blocks are suited for applications in automated equipment and machine tools, packaging and material handling machinery, railway/mass transit systems, petrochemical, and any other application requiring highvolume connections for low-voltage control and signal circuitry where labor cost reduction and ease of assembly is desired. These terminal blocks are designed for long term use under demanding conditions.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Terminal Blocks
Product Number XBQ
Product Name Insulation Displacement Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Insulation Displacement
Approvals CE Conformity Marks; UL Listing Mark; RoHS
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 95.03 - socket with screw (box clamp) terminals - 9503 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); cRUus, ukca, CSA, EAC-1, IMQ-grande, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Contact elements - Contact element EF - (N) - EF10.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details