OMEGA ENGINEERING, INC.
WTTI-8-M300 -- IEC WASHER T/C OMEGA
OMEGA Engineering, Inc.
Iec Washer T/c Omega
WTTI-8-M300
Description
IEC WASHER T/C
Description
IEC WASHER T/C
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH5622 |
|
Product Name
|
Iec Washer T/c Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
24 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Maximum Sound Level
40 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details