THERMOCOUPLE ASSEMBLIES, BOLT-ON
THERMOCOUPLE, K TYPE, 600MM, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:- RoHS Compliant: Yes
THERMOCOUPLE, TYPE K, 600MM, 480DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-WTK-6-24-ND | 30AC8566 | 69AJ1198 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, 600Mm, 480 Deg C; Thermocouple Type Omega | Thermocouple, Type K, 600Mm, 480Deg C Rohs Compliant Omega |
| Sensor Termination Type | Bare or Insulated Lead Wires |