OMEGA Engineering, Inc. Thermocouples, Temperature Probes WTK-6-12

Description
THERMOCOUPLE ASSEMBLIES, BOLT-ON
Request a Quote Datasheet
Description
THERMOCOUPLE ASSEMBLIES, BOLT-ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-WTK-6-12-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-WTK-6-12-ND
Thermocouples, Temperature Probes 5880-WTK-6-12-ND
THERMOCOUPLE ASSEMBLIES, BOLT-ON

THERMOCOUPLE ASSEMBLIES, BOLT-ON

Buy Now Datasheet
Thermocouple, K Type, 300Mm, 480 Deg C; Thermocouple Type Omega - 30AC8565 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 300Mm, 480 Deg C; Thermocouple Type Omega
30AC8565
Thermocouple, K Type, 300Mm, 480 Deg C; Thermocouple Type Omega 30AC8565
THERMOCOUPLE, K TYPE, 300MM, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 300MM, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-WTK-6-12-ND 30AC8565
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 300Mm, 480 Deg C; Thermocouple Type Omega
Sensor Termination Type Bare or Insulated Lead Wires
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Sheath, No Leads, Plug Connection - THERMOCOUPLE STYLES 14 & 74 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details