SENSOR, THERMOCOUPLE, K, 36"; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:-; Lead Length:36" RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 56P3472 |
| Product Name | Sensor, Thermocouple, K, 36; Thermocouple Type Omega |
| Base, Noble and Refractory Metal Type | K; Other; K |