HEAVY DUTY THERMOCOUPLE WITH SS
HEAVY-DUTY THERMOCOUPLE, J TYPE, 1.8M; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:-; Lead Length - Imperial:72"; Lead Length - Metric:1.8m; Probe Length - Imperial:- RoHS Compliant: Yes
THERMOCOUPLE, TYPE J, 1.8M ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-WTJ-HD-72-S-ND | 30AC8555 | 69AJ1189 |
| Product Name | Thermocouples, Temperature Probes | Heavy-Duty Thermocouple, J Type, 1.8M; Thermocouple Type Omega | Thermocouple, Type J, 1.8M Rohs Compliant Omega |
| Sensor Termination Type | Bare or Insulated Lead Wires |