OMEGA Engineering, Inc. Thermocouples, Temperature Probes WTJ-6-24

Description
THERMOCOUPLE ASSEMBLIES, BOLT-ON
Request a Quote Datasheet
Description
THERMOCOUPLE ASSEMBLIES, BOLT-ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-WTJ-6-24-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-WTJ-6-24-ND
Thermocouples, Temperature Probes 5880-WTJ-6-24-ND
THERMOCOUPLE ASSEMBLIES, BOLT-ON

THERMOCOUPLE ASSEMBLIES, BOLT-ON

Buy Now Datasheet
Thermocouple, J Type, 600Mm, 480 Deg C; Thermocouple Type Omega - 30AC8559 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, J Type, 600Mm, 480 Deg C; Thermocouple Type Omega
30AC8559
Thermocouple, J Type, 600Mm, 480 Deg C; Thermocouple Type Omega 30AC8559
THERMOCOUPLE, J TYPE, 600MM, 480 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, J TYPE, 600MM, 480 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site
Thermocouple, Type J, 600Mm, 480Deg C Rohs Compliant Omega - 69AJ1192 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, 600Mm, 480Deg C Rohs Compliant Omega
69AJ1192
Thermocouple, Type J, 600Mm, 480Deg C Rohs Compliant Omega 69AJ1192
THERMOCOUPLE, TYPE J, 600MM, 480DEG C ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE J, 600MM, 480DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-WTJ-6-24-ND 30AC8559 69AJ1192
Product Name Thermocouples, Temperature Probes Thermocouple, J Type, 600Mm, 480 Deg C; Thermocouple Type Omega Thermocouple, Type J, 600Mm, 480Deg C Rohs Compliant Omega
Sensed Temperature 32 to 896 F (0.0 to 480 C) ? to 896 F (? to 480 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement on Surfaces, Surface thermocouple with ceramic housing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details