THERMOCOUPLE ASSEMBLIES, BOLT-ON
THERMOCOUPLE, J TYPE, 300MM, 480 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
THERMOCOUPLE, TYPE J, 300MM, 480DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-WTJ-14-12-ND | 30AC8557 | 69AJ1191 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, J Type, 300Mm, 480 Deg C; Thermocouple Type Omega | Thermocouple, Type J, 300Mm, 480Deg C Rohs Compliant Omega |
| Sensed Temperature | 32 to 896 F (0.0 to 480 C) | ? to 896 F (? to 480 C) |