OMEGA Engineering, Inc. Washdown Duty Stainless Steel 3-Phase AC Motors WSS

Description
The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in the round body style. Construction: – Windings double dipped and cured in polyester insulating varnish – Anti-rust coated rotor to protect against corrosion – Double-lip shaft seals plus V-ring shaft slingers – Internal bearing retainer – Laser-etched full-fact name plates – Watertight stainless cord connector pre-installed in the split designed conduit box.
Datasheet
Description
The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in the round body style. Construction: – Windings double dipped and cured in polyester insulating varnish – Anti-rust coated rotor to protect against corrosion – Double-lip shaft seals plus V-ring shaft slingers – Internal bearing retainer – Laser-etched full-fact name plates – Watertight stainless cord connector pre-installed in the split designed conduit box.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washdown Duty Stainless Steel 3-Phase AC Motors - WSS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Washdown Duty Stainless Steel 3-Phase AC Motors
WSS
Washdown Duty Stainless Steel 3-Phase AC Motors WSS
The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in the round body style. Construction: – Windings double dipped and cured in polyester insulating varnish – Anti-rust coated rotor to protect against corrosion – Double-lip shaft seals plus V-ring shaft slingers – Internal bearing retainer – Laser-etched full-fact name plates – Watertight stainless cord connector pre-installed in the split designed conduit box.

The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in the round body style.

Construction:

– Windings double dipped and cured in polyester insulating varnish

– Anti-rust coated rotor to protect against corrosion

– Double-lip shaft seals plus V-ring shaft slingers

– Internal bearing retainer

– Laser-etched full-fact name plates

– Watertight stainless cord connector pre-installed in the split designed conduit box.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category AC Motors
Product Number WSS
Product Name Washdown Duty Stainless Steel 3-Phase AC Motors
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; International Voltages
Phase Three-phase
Output Power 0.3330 to 2 HP
Continuous Torque 0.7 to 5.9 In-lbs (0.8071 to 6.8 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

42R-GB Series AC Right Angle Gearmotor - 5276 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.2500 HP
View Details
Single Phase Induction AC Motor - YHD-YHD-6014M23 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.0375 HP
Continuous Current 0.1200 amps
View Details
SD21 Range - SD21 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Phase Single-phase
Output Power 0.0107 to 0.0268 HP
View Details
AC Motors - CM107-DP00318ANHHC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1800 rpm
View Details