OMEGA Engineering, Inc. Strip Heater 400W Omega WS-640/120V

Description
STRIP HEATER - 400W
Description
STRIP HEATER - 400W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 400W Omega - 60AH4594 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 400W Omega
60AH4594
Strip Heater 400W Omega 60AH4594
STRIP HEATER - 400W

STRIP HEATER - 400W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH4594
Product Name Strip Heater 400W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36.73 SCFM (62.43 m³/hr)
Maximum Sound Level 36 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details