OMEGA Engineering, Inc. Strip Heater 750W Omega WS-1575/240V

Description
STRIP HEATER - 750W
Description
STRIP HEATER - 750W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 750W Omega - 60AH4583 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 750W Omega
60AH4583
Strip Heater 750W Omega 60AH4583
STRIP HEATER - 750W

STRIP HEATER - 750W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH4583
Product Name Strip Heater 750W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Thrml Mgmt Access Fan Filter Assembly 80Mm Plasti Qualtek Electronics - 10AK0360 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
6038-5 Series 24 V (Voltage) and 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details