OMEGA ENGINEERING, INC.
WMS-16BP -- WMS-16BP OMEGA
OMEGA Engineering, Inc.
Wms-16Bp Omega
WMS-16BP
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH4489 |
|
Product Name
|
Wms-16Bp Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure
0.0900 in H2O (0.1681 Torr)
View Details
2 suppliers