OMEGA ENGINEERING, INC.
WMS-01B -- WIND SPEED SENSOR OMEGA
OMEGA Engineering, Inc.
Wind Speed Sensor Omega
WMS-01B
Description
WIND SPEED SENSOR
Description
WIND SPEED SENSOR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH4484 |
|
Product Name
|
Wind Speed Sensor Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details