OMEGA Engineering, Inc. Field Adjustable Immersion Heater VTS

Description
Omegalux® field adjustable screw plug immersion heaters can be applied to a variety of clean water and oil applications. The unique versatility of this design allows field adjustment of the rating by simple connections to the six elements of the heater. This simplifies selection and spare parts since each heater may be used in several different heating applications. See the application matrix for the many kW values available with different wiring styles and voltages. SPECIFICATIONS Wattage: 0.5 to 40 kW - Water; 0.5 to 10 kW - Oil Watt Density: 2 to 80 W/In2 - Water; 2 to 23 W/In2- Oil Power: 1 Phase: 120, 208, 240 and 480V 3 Phase: 208, 240 and 480V Sheath: .430" diameter Incoloy Screw Plug: 2½" Steel Enclosure: General purpose, NEMA-1 rated enclosure can be rotated 360° to match conduit connections
Datasheet
Description
Omegalux® field adjustable screw plug immersion heaters can be applied to a variety of clean water and oil applications. The unique versatility of this design allows field adjustment of the rating by simple connections to the six elements of the heater. This simplifies selection and spare parts since each heater may be used in several different heating applications. See the application matrix for the many kW values available with different wiring styles and voltages. SPECIFICATIONS Wattage: 0.5 to 40 kW - Water; 0.5 to 10 kW - Oil Watt Density: 2 to 80 W/In2 - Water; 2 to 23 W/In2- Oil Power: 1 Phase: 120, 208, 240 and 480V 3 Phase: 208, 240 and 480V Sheath: .430" diameter Incoloy Screw Plug: 2½" Steel Enclosure: General purpose, NEMA-1 rated enclosure can be rotated 360° to match conduit connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Adjustable Immersion Heater - VTS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Field Adjustable Immersion Heater
VTS
Field Adjustable Immersion Heater VTS
Omegalux® field adjustable screw plug immersion heaters can be applied to a variety of clean water and oil applications. The unique versatility of this design allows field adjustment of the rating by simple connections to the six elements of the heater. This simplifies selection and spare parts since each heater may be used in several different heating applications. See the application matrix for the many kW values available with different wiring styles and voltages. SPECIFICATIONS Wattage: 0.5 to 40 kW - Water; 0.5 to 10 kW - Oil Watt Density: 2 to 80 W/In2 - Water; 2 to 23 W/In2- Oil Power: 1 Phase: 120, 208, 240 and 480V 3 Phase: 208, 240 and 480V Sheath: .430" diameter Incoloy Screw Plug: 2½" Steel Enclosure: General purpose, NEMA-1 rated enclosure can be rotated 360° to match conduit connections

Omegalux® field adjustable screw plug immersion heaters can be applied to a variety of clean water and oil applications. The unique versatility of this design allows field adjustment of the rating by simple connections to the six elements of the heater. This simplifies selection and spare parts since each heater may be used in several different heating applications. See the application matrix for the many kW values available with different wiring styles and voltages.
SPECIFICATIONS
Wattage: 0.5 to 40 kW - Water; 0.5 to 10 kW - Oil
Watt Density: 2 to 80 W/In2 - Water; 2 to 23 W/In2- Oil
Power:
1 Phase: 120, 208, 240 and 480V
3 Phase: 208, 240 and 480V
Sheath: .430" diameter Incoloy
Screw Plug: 2½" Steel
Enclosure: General purpose, NEMA-1 rated enclosure can be rotated 360° to match conduit connections

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Electric Heaters
Product Number VTS
Product Name Field Adjustable Immersion Heater
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Heating Capacity 0.50 to 40.00 kW (1.71 to 136 MBH)
Sleeve (Sheath) Material Nickel Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1030B(M)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details