OMEGA ENGINEERING, INC.
VR--10-110C-36-1/2 -- DIAL THERMOMETER OMEGA
OMEGA Engineering, Inc.
Dial Thermometer Omega
VR--10-110C-36-1/2
Description
DIAL THERMOMETER
Description
DIAL THERMOMETER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH4365 |
|
Product Name
|
Dial Thermometer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Maximum Sound Level
32 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17 SCFM (28.9 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details