OMEGA ENGINEERING, INC.
VR-0-200F-9-1/2 -- DIALTEMP THERMOMETER OMEGA
OMEGA Engineering, Inc.
Dialtemp Thermometer Omega
VR-0-200F-9-1/2
Description
DIALTEMP THERMOMETER
Description
DIALTEMP THERMOMETER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH4380 |
|
Product Name
|
Dialtemp Thermometer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5800 SCFM (9858 m³/hr)
Maximum Sound Level
84 dbA
View Details