OMEGA ENGINEERING, INC.
VA-45RB-80-E10-M2 -- DIAL TEMP THERMOMETERS OMEGA
OMEGA Engineering, Inc.
Dial Temp Thermometers Omega
VA-45RB-80-E10-M2
Description
DIAL TEMP THERMOMETERS
Description
DIAL TEMP THERMOMETERS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH4320 |
|
Product Name
|
Dial Temp Thermometers Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Maximum Sound Level
32 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
20 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
339 SCFM (576 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details