OMEGA ENGINEERING, INC.
VA-35RB-51-D-50-L2 -- DIAL TEMP THERMOMETERS OMEGA
OMEGA Engineering, Inc.
Dial Temp Thermometers Omega
VA-35RB-51-D-50-L2
Description
DIAL TEMP THERMOMETERS
Description
DIAL TEMP THERMOMETERS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH4267 |
|
Product Name
|
Dial Temp Thermometers Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details